Capital Lighting, Inc. 20449-SAT/OPL Exterior -Wall Mount 602855

Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594127904 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594127904 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20449-SAT/OPL Exterior -Wall Mount - 602855 - Capital Lighting, Inc.
Columbus, OH, USA
20449-SAT/OPL Exterior -Wall Mount
602855
20449-SAT/OPL Exterior -Wall Mount 602855
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594127904 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 14.00
Length 14.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin
Product Name: One Light Wall Fixture
UPC: 641594127904
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602855
Product Name 20449-SAT/OPL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details