Capital Lighting, Inc. F2866PN Pendants-Drum Shade 602854

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 782042766969 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 782042766969 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2866PN Pendants-Drum Shade - 602854 - Capital Lighting, Inc.
Columbus, OH, USA
F2866PN Pendants-Drum Shade
602854
F2866PN Pendants-Drum Shade 602854
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 782042766969 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Pendant
UPC: 782042766969
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602854
Product Name F2866PN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details