Capital Lighting, Inc. 20373-SAT/OPL Exterior -Wall Mt./Flush 602852

Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594145755 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594145755 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20373-SAT/OPL Exterior -Wall Mt./Flush - 602852 - Capital Lighting, Inc.
Columbus, OH, USA
20373-SAT/OPL Exterior -Wall Mt./Flush
602852
20373-SAT/OPL Exterior -Wall Mt./Flush 602852
PRODUCT DETAILS / SPECS Height: 5.25 Length 5.25 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594145755 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 5.25
Length 5.25
Extension: 4
Bulb
Qty: 1
Wattage: 100
Finish: Satin
Product Name: One Light Wall Fixture
UPC: 641594145755
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602852
Product Name 20373-SAT/OPL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details