Capital Lighting, Inc. 20372-SAT/OPL Exterior -Wall Mt./Flush 602850

Description
PRODUCT DETAILS / SPECS Height: 5.70 Length 5.70 Extension: 3.8 Bulb Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594145748 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 5.70 Length 5.70 Extension: 3.8 Bulb Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594145748 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20372-SAT/OPL Exterior -Wall Mt./Flush - 602850 - Capital Lighting, Inc.
Columbus, OH, USA
20372-SAT/OPL Exterior -Wall Mt./Flush
602850
20372-SAT/OPL Exterior -Wall Mt./Flush 602850
PRODUCT DETAILS / SPECS Height: 5.70 Length 5.70 Extension: 3.8 Bulb Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594145748 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 5.70
Length 5.70
Extension: 3.8
Bulb
Qty: 1
Wattage: 60
Finish: Satin
Product Name: One Light Wall Fixture
UPC: 641594145748
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602850
Product Name 20372-SAT/OPL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details