Capital Lighting, Inc. C2750 Flush Mounts-Other 602848

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Autumn Leaf Product Name: Two Light Ceiling Flush UPC: 782042763173 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Autumn Leaf Product Name: Two Light Ceiling Flush UPC: 782042763173 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C2750 Flush Mounts-Other - 602848 - Capital Lighting, Inc.
Columbus, OH, USA
C2750 Flush Mounts-Other
602848
C2750 Flush Mounts-Other 602848
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Autumn Leaf Product Name: Two Light Ceiling Flush UPC: 782042763173 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Autumn Leaf
Product Name: Two Light Ceiling Flush
UPC: 782042763173
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602848
Product Name C2750 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details