Capital Lighting, Inc. C2670 Semi-Flush Mts.-Bowl Style 602845

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pompeii Silver Product Name: Two Light Ceiling Semi-Flush UPC: 782042763852 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pompeii Silver Product Name: Two Light Ceiling Semi-Flush UPC: 782042763852 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C2670 Semi-Flush Mts.-Bowl Style - 602845 - Capital Lighting, Inc.
Columbus, OH, USA
C2670 Semi-Flush Mts.-Bowl Style
602845
C2670 Semi-Flush Mts.-Bowl Style 602845
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pompeii Silver Product Name: Two Light Ceiling Semi-Flush UPC: 782042763852 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pompeii Silver
Product Name: Two Light Ceiling Semi-Flush
UPC: 782042763852
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602845
Product Name C2670 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details