Capital Lighting, Inc. B2841 Sconces-Single Candle 602844

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 21.25 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite And Silver Product Name: One Light Wall Sconce UPC: 782042763807 Category: Interior Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 21.25 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite And Silver Product Name: One Light Wall Sconce UPC: 782042763807 Category: Interior Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
B2841 Sconces-Single Candle - 602844 - Capital Lighting, Inc.
Columbus, OH, USA
B2841 Sconces-Single Candle
602844
B2841 Sconces-Single Candle 602844
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 21.25 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite And Silver Product Name: One Light Wall Sconce UPC: 782042763807 Category: Interior Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 21.25
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Graphite And Silver
Product Name: One Light Wall Sconce
UPC: 782042763807
Category: Interior
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602844
Product Name B2841 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details