Capital Lighting, Inc. B2862PN Sconces-Double Candle 602840

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042766402 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042766402 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B2862PN Sconces-Double Candle - 602840 - Capital Lighting, Inc.
Columbus, OH, USA
B2862PN Sconces-Double Candle
602840
B2862PN Sconces-Double Candle 602840
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.25 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042766402 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.25
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Wall Sconce
UPC: 782042766402
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602840
Product Name B2862PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details