Capital Lighting, Inc. F2633 Pendants-Bowl Style 602838

Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Pewter Product Name: Two Light Pendant UPC: 782042764071 Category: Interior
Description
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Pewter Product Name: Two Light Pendant UPC: 782042764071 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2633 Pendants-Bowl Style - 602838 - Capital Lighting, Inc.
Columbus, OH, USA
F2633 Pendants-Bowl Style
602838
F2633 Pendants-Bowl Style 602838
PRODUCT DETAILS / SPECS Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Pewter Product Name: Two Light Pendant UPC: 782042764071 Category: Interior

PRODUCT DETAILS / SPECS
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Pewter
Product Name: Two Light Pendant
UPC: 782042764071
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602838
Product Name F2633 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details