Capital Lighting, Inc. F2619 Island/Pool Table-Drum Shades 602835

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sapporo Silver Product Name: Three Light Pendant Island UPC: 782042764064 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sapporo Silver Product Name: Three Light Pendant Island UPC: 782042764064 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2619 Island/Pool Table-Drum Shades - 602835 - Capital Lighting, Inc.
Columbus, OH, USA
F2619 Island/Pool Table-Drum Shades
602835
F2619 Island/Pool Table-Drum Shades 602835
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sapporo Silver Product Name: Three Light Pendant Island UPC: 782042764064 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sapporo Silver
Product Name: Three Light Pendant Island
UPC: 782042764064
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602835
Product Name F2619 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details