Capital Lighting, Inc. F2766 Pendants-Bowl Style 602829

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kendo Bronze Product Name: Three Light Pendant UPC: 782042763272 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kendo Bronze Product Name: Three Light Pendant UPC: 782042763272 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2766 Pendants-Bowl Style - 602829 - Capital Lighting, Inc.
Columbus, OH, USA
F2766 Pendants-Bowl Style
602829
F2766 Pendants-Bowl Style 602829
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kendo Bronze Product Name: Three Light Pendant UPC: 782042763272 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Kendo Bronze
Product Name: Three Light Pendant
UPC: 782042763272
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602829
Product Name F2766 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details