Capital Lighting, Inc. F2776 Island/Pool Table-3 Light Bar 602826

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Silver Product Name: Three Light Pendant Island UPC: 782042763302 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Silver Product Name: Three Light Pendant Island UPC: 782042763302 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2776 Island/Pool Table-3 Light Bar - 602826 - Capital Lighting, Inc.
Columbus, OH, USA
F2776 Island/Pool Table-3 Light Bar
602826
F2776 Island/Pool Table-3 Light Bar 602826
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Length 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Silver Product Name: Three Light Pendant Island UPC: 782042763302 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.25
Length 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Silver
Product Name: Three Light Pendant Island
UPC: 782042763302
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602826
Product Name F2776 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details