Capital Lighting, Inc. F2802 Mini Pendants-Rod 602822

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.50 Extension: 2.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Pendant UPC: 782042763319 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.50 Extension: 2.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Pendant UPC: 782042763319 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2802 Mini Pendants-Rod - 602822 - Capital Lighting, Inc.
Columbus, OH, USA
F2802 Mini Pendants-Rod
602822
F2802 Mini Pendants-Rod 602822
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.50 Extension: 2.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Pendant UPC: 782042763319 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 12.50
Extension: 2.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Federal Bronze
Product Name: One Light Pendant
UPC: 782042763319
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602822
Product Name F2802 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details