Capital Lighting, Inc. F2794 Mid. Chandeliers-Other 602821

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Four Light Chandelier UPC: 782042764217 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Four Light Chandelier UPC: 782042764217 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2794 Mid. Chandeliers-Other - 602821 - Capital Lighting, Inc.
Columbus, OH, USA
F2794 Mid. Chandeliers-Other
602821
F2794 Mid. Chandeliers-Other 602821
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Four Light Chandelier UPC: 782042764217 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 14.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Federal Bronze
Product Name: Four Light Chandelier
UPC: 782042764217
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602821
Product Name F2794 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details