Capital Lighting, Inc. F2634 Pendants-Bowl Style 602819

Description
PRODUCT DETAILS / SPECS Height: 16.60 Length 16.60 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Pewter Product Name: Three Light Pendant UPC: 782042764088 Category: Interior
Description
PRODUCT DETAILS / SPECS Height: 16.60 Length 16.60 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Pewter Product Name: Three Light Pendant UPC: 782042764088 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2634 Pendants-Bowl Style - 602819 - Capital Lighting, Inc.
Columbus, OH, USA
F2634 Pendants-Bowl Style
602819
F2634 Pendants-Bowl Style 602819
PRODUCT DETAILS / SPECS Height: 16.60 Length 16.60 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Pewter Product Name: Three Light Pendant UPC: 782042764088 Category: Interior

PRODUCT DETAILS / SPECS
Height: 16.60
Length 16.60
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Pewter
Product Name: Three Light Pendant
UPC: 782042764088
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602819
Product Name F2634 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details