Capital Lighting, Inc. F2635 Pendants-Bowl Style 602817

Description
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Pewter Product Name: Four Light Pendant UPC: 782042764095 Category: Interior
Description
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Pewter Product Name: Four Light Pendant UPC: 782042764095 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2635 Pendants-Bowl Style - 602817 - Capital Lighting, Inc.
Columbus, OH, USA
F2635 Pendants-Bowl Style
602817
F2635 Pendants-Bowl Style 602817
PRODUCT DETAILS / SPECS Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Pewter Product Name: Four Light Pendant UPC: 782042764095 Category: Interior

PRODUCT DETAILS / SPECS
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Pewter
Product Name: Four Light Pendant
UPC: 782042764095
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602817
Product Name F2635 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details