Capital Lighting, Inc. F2665 Mid. Chandeliers-Candle 602813

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: English Iron Product Name: Five Light Chandelier UPC: 782042764125 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: English Iron Product Name: Five Light Chandelier UPC: 782042764125 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2665 Mid. Chandeliers-Candle - 602813 - Capital Lighting, Inc.
Columbus, OH, USA
F2665 Mid. Chandeliers-Candle
602813
F2665 Mid. Chandeliers-Candle 602813
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: English Iron Product Name: Five Light Chandelier UPC: 782042764125 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: English Iron
Product Name: Five Light Chandelier
UPC: 782042764125
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602813
Product Name F2665 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details