Capital Lighting, Inc. F2674 Pendants-Bowl Style 602812

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pompeii Silver Product Name: Four Light Pendant UPC: 782042764156 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pompeii Silver Product Name: Four Light Pendant UPC: 782042764156 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2674 Pendants-Bowl Style - 602812 - Capital Lighting, Inc.
Columbus, OH, USA
F2674 Pendants-Bowl Style
602812
F2674 Pendants-Bowl Style 602812
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pompeii Silver Product Name: Four Light Pendant UPC: 782042764156 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 32.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pompeii Silver
Product Name: Four Light Pendant
UPC: 782042764156
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602812
Product Name F2674 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details