Capital Lighting, Inc. F2668 Mid. Chandeliers-Candle 602811

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 24.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: English Iron Product Name: Eight Light Chandelier UPC: 782042764132 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 24.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: English Iron Product Name: Eight Light Chandelier UPC: 782042764132 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2668 Mid. Chandeliers-Candle - 602811 - Capital Lighting, Inc.
Columbus, OH, USA
F2668 Mid. Chandeliers-Candle
602811
F2668 Mid. Chandeliers-Candle 602811
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 24.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: English Iron Product Name: Eight Light Chandelier UPC: 782042764132 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: English Iron
Product Name: Eight Light Chandelier
UPC: 782042764132
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602811
Product Name F2668 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details