Capital Lighting, Inc. F2765 Pendants-Bowl Style 602808

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kendo Bronze Product Name: Three Light Pendant UPC: 782042763265 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kendo Bronze Product Name: Three Light Pendant UPC: 782042763265 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2765 Pendants-Bowl Style - 602808 - Capital Lighting, Inc.
Columbus, OH, USA
F2765 Pendants-Bowl Style
602808
F2765 Pendants-Bowl Style 602808
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kendo Bronze Product Name: Three Light Pendant UPC: 782042763265 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Kendo Bronze
Product Name: Three Light Pendant
UPC: 782042763265
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602808
Product Name F2765 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details