Capital Lighting, Inc. F2735 Pendants-Drum Shade 602806

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Pendant UPC: 782042763203 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Pendant UPC: 782042763203 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2735 Pendants-Drum Shade - 602806 - Capital Lighting, Inc.
Columbus, OH, USA
F2735 Pendants-Drum Shade
602806
F2735 Pendants-Drum Shade 602806
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Product Name: One Light Pendant UPC: 782042763203 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite
Product Name: One Light Pendant
UPC: 782042763203
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602806
Product Name F2735 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details