Capital Lighting, Inc. F2756 Pendants-Glass Down 602805

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 39.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Autumn Leaf Product Name: Eight Light Pendant UPC: 782042763258 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 39.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Autumn Leaf Product Name: Eight Light Pendant UPC: 782042763258 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2756 Pendants-Glass Down - 602805 - Capital Lighting, Inc.
Columbus, OH, USA
F2756 Pendants-Glass Down
602805
F2756 Pendants-Glass Down 602805
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 39.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Autumn Leaf Product Name: Eight Light Pendant UPC: 782042763258 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 39.25
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Autumn Leaf
Product Name: Eight Light Pendant
UPC: 782042763258
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602805
Product Name F2756 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details