Capital Lighting, Inc. F2734 Mini Pendants-Rod 602804

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Pendant UPC: 782042763197 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Pendant UPC: 782042763197 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2734 Mini Pendants-Rod - 602804 - Capital Lighting, Inc.
Columbus, OH, USA
F2734 Mini Pendants-Rod
602804
F2734 Mini Pendants-Rod 602804
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Pendant UPC: 782042763197 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Graphite
Product Name: One Light Pendant
UPC: 782042763197
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602804
Product Name F2734 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details