Capital Lighting, Inc. 8436RM-205 Sconces-Quad plus 602798

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 41.50 Extension: 9.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Raw Umber Weight: 32 Product Name: Six Light Sconce UPC: 841224077962 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 41.50 Extension: 9.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Raw Umber Weight: 32 Product Name: Six Light Sconce UPC: 841224077962 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
8436RM-205 Sconces-Quad plus - 602798 - Capital Lighting, Inc.
Columbus, OH, USA
8436RM-205 Sconces-Quad plus
602798
8436RM-205 Sconces-Quad plus 602798
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 41.50 Extension: 9.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Raw Umber Weight: 32 Product Name: Six Light Sconce UPC: 841224077962 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 41.50
Extension: 9.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Raw Umber
Weight: 32
Product Name: Six Light Sconce
UPC: 841224077962
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602798
Product Name 8436RM-205 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details