Capital Lighting, Inc. 8424WG-206 Bathroom Fixtures-Four Lights 602793

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Winter Gold Weight: 13 Product Name: Four Light Vanity Fixture UPC: 841224077832 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Winter Gold Weight: 13 Product Name: Four Light Vanity Fixture UPC: 841224077832 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8424WG-206 Bathroom Fixtures-Four Lights - 602793 - Capital Lighting, Inc.
Columbus, OH, USA
8424WG-206 Bathroom Fixtures-Four Lights
602793
8424WG-206 Bathroom Fixtures-Four Lights 602793
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Winter Gold Weight: 13 Product Name: Four Light Vanity Fixture UPC: 841224077832 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 5.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Winter Gold
Weight: 13
Product Name: Four Light Vanity Fixture
UPC: 841224077832
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602793
Product Name 8424WG-206 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details