Capital Lighting, Inc. 8433RM-205 Bathroom Fixtures-Three Lights 602792

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Raw Umber Weight: 12 Product Name: Three Light Vanity Fixture UPC: 841224077948 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Raw Umber Weight: 12 Product Name: Three Light Vanity Fixture UPC: 841224077948 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8433RM-205 Bathroom Fixtures-Three Lights - 602792 - Capital Lighting, Inc.
Columbus, OH, USA
8433RM-205 Bathroom Fixtures-Three Lights
602792
8433RM-205 Bathroom Fixtures-Three Lights 602792
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Raw Umber Weight: 12 Product Name: Three Light Vanity Fixture UPC: 841224077948 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Raw Umber
Weight: 12
Product Name: Three Light Vanity Fixture
UPC: 841224077948
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602792
Product Name 8433RM-205 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details