Capital Lighting, Inc. TA10350 Lamps-Accent Lamps 602788

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: El Dorado Gold Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: El Dorado Gold Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10350 Lamps-Accent Lamps - 602788 - Capital Lighting, Inc.
Columbus, OH, USA
TA10350 Lamps-Accent Lamps
602788
TA10350 Lamps-Accent Lamps 602788
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: El Dorado Gold Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: El Dorado Gold
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602788
Product Name TA10350 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details