Capital Lighting, Inc. TT10332 Lamps-Accent Lamps 602782

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze, Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze, Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10332 Lamps-Accent Lamps - 602782 - Capital Lighting, Inc.
Columbus, OH, USA
TT10332 Lamps-Accent Lamps
602782
TT10332 Lamps-Accent Lamps 602782
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Bronze, Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Bronze, Antique Verde Green
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602782
Product Name TT10332 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details