Capital Lighting, Inc. TT10333 Lamps-Accent Lamps 602780

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10333 Lamps-Accent Lamps - 602780 - Capital Lighting, Inc.
Columbus, OH, USA
TT10333 Lamps-Accent Lamps
602780
TT10333 Lamps-Accent Lamps 602780
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Verde Green
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602780
Product Name TT10333 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details