Capital Lighting, Inc. 9142WG-520 Foyer/Hall Lanterns-Glass w/Frame 602777

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Weight: 14 Product Name: Three Light Foyer Fixture UPC: 841224077917 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Weight: 14 Product Name: Three Light Foyer Fixture UPC: 841224077917 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9142WG-520 Foyer/Hall Lanterns-Glass w/Frame - 602777 - Capital Lighting, Inc.
Columbus, OH, USA
9142WG-520 Foyer/Hall Lanterns-Glass w/Frame
602777
9142WG-520 Foyer/Hall Lanterns-Glass w/Frame 602777
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Weight: 14 Product Name: Three Light Foyer Fixture UPC: 841224077917 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Winter Gold
Weight: 14
Product Name: Three Light Foyer Fixture
UPC: 841224077917
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602777
Product Name 9142WG-520 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details