Capital Lighting, Inc. 9154BI Foyer/Hall Lanterns-Open Frame 602773

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Iron Weight: 22 Product Name: Four Light Foyer Fixture UPC: 841224078136 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Iron Weight: 22 Product Name: Four Light Foyer Fixture UPC: 841224078136 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9154BI Foyer/Hall Lanterns-Open Frame - 602773 - Capital Lighting, Inc.
Columbus, OH, USA
9154BI Foyer/Hall Lanterns-Open Frame
602773
9154BI Foyer/Hall Lanterns-Open Frame 602773
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Iron Weight: 22 Product Name: Four Light Foyer Fixture UPC: 841224078136 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black Iron
Weight: 22
Product Name: Four Light Foyer Fixture
UPC: 841224078136
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602773
Product Name 9154BI Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details