Capital Lighting, Inc. 9511NT Exterior -Wall Mount 602770

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Weight: 6 Product Name: One Light Wall Lantern UPC: 841224078402 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Weight: 6 Product Name: One Light Wall Lantern UPC: 841224078402 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9511NT Exterior -Wall Mount - 602770 - Capital Lighting, Inc.
Columbus, OH, USA
9511NT Exterior -Wall Mount
602770
9511NT Exterior -Wall Mount 602770
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Weight: 6 Product Name: One Light Wall Lantern UPC: 841224078402 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New Tortoise
Weight: 6
Product Name: One Light Wall Lantern
UPC: 841224078402
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602770
Product Name 9511NT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details