Capital Lighting, Inc. 9534BB Exterior -Wall Mount 602760

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Weight: 19 Product Name: Three Light Wall Lantern UPC: 841224078587 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Weight: 19 Product Name: Three Light Wall Lantern UPC: 841224078587 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9534BB Exterior -Wall Mount - 602760 - Capital Lighting, Inc.
Columbus, OH, USA
9534BB Exterior -Wall Mount
602760
9534BB Exterior -Wall Mount 602760
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Weight: 19 Product Name: Three Light Wall Lantern UPC: 841224078587 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Weight: 19
Product Name: Three Light Wall Lantern
UPC: 841224078587
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602760
Product Name 9534BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details