Capital Lighting, Inc. TT90425 Lamps-Table Lamps 602759

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Antique Bronze with Verde Green Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Antique Bronze with Verde Green Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90425 Lamps-Table Lamps - 602759 - Capital Lighting, Inc.
Columbus, OH, USA
TT90425 Lamps-Table Lamps
602759
TT90425 Lamps-Table Lamps 602759
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Antique Bronze with Verde Green Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Antique Bronze with Verde Green
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602759
Product Name TT90425 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details