Capital Lighting, Inc. TT10038 Lamps-Table Lamps 602754

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10038 Lamps-Table Lamps - 602754 - Capital Lighting, Inc.
Columbus, OH, USA
TT10038 Lamps-Table Lamps
602754
TT10038 Lamps-Table Lamps 602754
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Verde Green
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602754
Product Name TT10038 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details