Capital Lighting, Inc. TT90435 Lamps-Table Lamps 602752

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Semi Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Semi Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90435 Lamps-Table Lamps - 602752 - Capital Lighting, Inc.
Columbus, OH, USA
TT90435 Lamps-Table Lamps
602752
TT90435 Lamps-Table Lamps 602752
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Semi Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 17.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Verde Green
Product Name: Two Light Semi Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602752
Product Name TT90435 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details