Capital Lighting, Inc. TT90428 Lamps-Table Lamps 602750

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Green Product Name: Three Light Peony Torchiere With Side Light Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Green Product Name: Three Light Peony Torchiere With Side Light Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90428 Lamps-Table Lamps - 602750 - Capital Lighting, Inc.
Columbus, OH, USA
TT90428 Lamps-Table Lamps
602750
TT90428 Lamps-Table Lamps 602750
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Green Product Name: Three Light Peony Torchiere With Side Light Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Verde Green
Product Name: Three Light Peony Torchiere With Side Light
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602750
Product Name TT90428 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details