Capital Lighting, Inc. 9522BB Exterior -Wall Mount 602745

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 12 Product Name: One Light Wall Lantern UPC: 841224078532 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 12 Product Name: One Light Wall Lantern UPC: 841224078532 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9522BB Exterior -Wall Mount - 602745 - Capital Lighting, Inc.
Columbus, OH, USA
9522BB Exterior -Wall Mount
602745
9522BB Exterior -Wall Mount 602745
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 12 Product Name: One Light Wall Lantern UPC: 841224078532 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Weight: 12
Product Name: One Light Wall Lantern
UPC: 841224078532
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602745
Product Name 9522BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details