Capital Lighting, Inc. 9518BK Exterior -Hanging 602741

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9 Product Name: Two Light Hanging Lantern UPC: 841224078471 Category: Hanging Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9 Product Name: Two Light Hanging Lantern UPC: 841224078471 Category: Hanging Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9518BK Exterior -Hanging - 602741 - Capital Lighting, Inc.
Columbus, OH, USA
9518BK Exterior -Hanging
602741
9518BK Exterior -Hanging 602741
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 9 Product Name: Two Light Hanging Lantern UPC: 841224078471 Category: Hanging Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 9
Product Name: Two Light Hanging Lantern
UPC: 841224078471
Category: Hanging Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602741
Product Name 9518BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details