PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Verde Green
Product Name: Two Light Table Lamp
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 602721 |
| Product Name | TT10024 Lamps-Table Lamps |
| Application | Residential |