Capital Lighting, Inc. TT10343 Lamps-Table Lamps 602713

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10343 Lamps-Table Lamps - 602713 - Capital Lighting, Inc.
Columbus, OH, USA
TT10343 Lamps-Table Lamps
602713
TT10343 Lamps-Table Lamps 602713
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Verde
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602713
Product Name TT10343 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details