Capital Lighting, Inc. TT10032 Lamps-Table Lamps 602703

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10032 Lamps-Table Lamps - 602703 - Capital Lighting, Inc.
Columbus, OH, USA
TT10032 Lamps-Table Lamps
602703
TT10032 Lamps-Table Lamps 602703
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 19.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602703
Product Name TT10032 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details