Capital Lighting, Inc. TT10025 Lamps-Table Lamps 602701

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Peacock Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Peacock Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10025 Lamps-Table Lamps - 602701 - Capital Lighting, Inc.
Columbus, OH, USA
TT10025 Lamps-Table Lamps
602701
TT10025 Lamps-Table Lamps 602701
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Verde Green Product Name: Two Light Peacock Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Verde Green
Product Name: Two Light Peacock
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602701
Product Name TT10025 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details