Capital Lighting, Inc. TT90436 Lamps-Table Lamps 602700

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Green Product Name: Three Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Green Product Name: Three Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90436 Lamps-Table Lamps - 602700 - Capital Lighting, Inc.
Columbus, OH, USA
TT90436 Lamps-Table Lamps
602700
TT90436 Lamps-Table Lamps 602700
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Green Product Name: Three Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Verde Green
Product Name: Three Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602700
Product Name TT90436 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details