Capital Lighting, Inc. PG10213 Lamps-Table Lamps 602699

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Art Glass Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Art Glass Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG10213 Lamps-Table Lamps - 602699 - Capital Lighting, Inc.
Columbus, OH, USA
PG10213 Lamps-Table Lamps
602699
PG10213 Lamps-Table Lamps 602699
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Art Glass Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Art Glass Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602699
Product Name PG10213 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details