Capital Lighting, Inc. TA90187 Lamps-Accent Lamps 602698

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Antique Brass Product Name: Three Light Three Light Malcolm Island Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Antique Brass Product Name: Three Light Three Light Malcolm Island Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA90187 Lamps-Accent Lamps - 602698 - Capital Lighting, Inc.
Columbus, OH, USA
TA90187 Lamps-Accent Lamps
602698
TA90187 Lamps-Accent Lamps 602698
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Antique Brass Product Name: Three Light Three Light Malcolm Island Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 15
Finish: Antique Brass
Product Name: Three Light Three Light Malcolm Island Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602698
Product Name TA90187 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details