Capital Lighting, Inc. PG10178 Lamps-Table Lamps 602693

Description
PRODUCT DETAILS / SPECS Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Art Glass Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Art Glass Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG10178 Lamps-Table Lamps - 602693 - Capital Lighting, Inc.
Columbus, OH, USA
PG10178 Lamps-Table Lamps
602693
PG10178 Lamps-Table Lamps 602693
PRODUCT DETAILS / SPECS Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Art Glass Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Art Glass Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602693
Product Name PG10178 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details