Capital Lighting, Inc. B2613 Bathroom Fixtures-Three Lights 602583

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.50 Extension: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sapporo Silver Product Name: Three Light Wall Bath UPC: 782042763630 Category: Interior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.50 Extension: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sapporo Silver Product Name: Three Light Wall Bath UPC: 782042763630 Category: Interior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
B2613 Bathroom Fixtures-Three Lights - 602583 - Capital Lighting, Inc.
Columbus, OH, USA
B2613 Bathroom Fixtures-Three Lights
602583
B2613 Bathroom Fixtures-Three Lights 602583
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.50 Extension: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sapporo Silver Product Name: Three Light Wall Bath UPC: 782042763630 Category: Interior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.50
Extension: 4.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sapporo Silver
Product Name: Three Light Wall Bath
UPC: 782042763630
Category: Interior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602583
Product Name B2613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details