Capital Lighting, Inc. 9157 Large Chandeliers-Candle 602578

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 42.00 Extension: 36 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: French Black Product Name: 12 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 42.00 Extension: 36 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: French Black Product Name: 12 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9157 Large Chandeliers-Candle - 602578 - Capital Lighting, Inc.
Columbus, OH, USA
9157 Large Chandeliers-Candle
602578
9157 Large Chandeliers-Candle 602578
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 42.00 Extension: 36 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: French Black Product Name: 12 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 42.00
Extension: 36
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: French Black
Product Name: 12 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602578
Product Name 9157 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details