Capital Lighting, Inc. 9150 Mid. Chandeliers-Candle 602576

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Smoke/Nickel Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Smoke/Nickel Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9150 Mid. Chandeliers-Candle - 602576 - Capital Lighting, Inc.
Columbus, OH, USA
9150 Mid. Chandeliers-Candle
602576
9150 Mid. Chandeliers-Candle 602576
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Smoke/Nickel Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Smoke/Nickel
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602576
Product Name 9150 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details